EN
  • EN
  • DE

AX6603-330BA

Part No AX6603-330BA
Manufacturer axelite
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer axelite
Win Source Part Number 228205-AX6603-330BA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AX6603-330BA CAD Model

Description

AX6603-330BA: Advanced Power Management

The AX6603-330BA excels in delivering precise power regulation, making it a key component in complex electronics requiring stable input power management.

  • Applications:
    • Power Modules
    • IOT Devices
    • Surveillance Systems
    • Wearable Technology
  • Features & Benefits:
    • Extended Range: Accommodates a broad spectrum of power inputs.
    • Reliable Operation: Maintains stability under various conditions.
    • Overcurrent Protection: Offers safety against current surges.
    • Easy Integration: Simplifies design in multifaceted systems.
  • Additional Details:
    • Output Voltage: 3.3V
    • Maximum Output Current: 600mA
    • Operating Temperature Range: -40°C to +85°C
    • Package Type: SOT-223

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Intersil
Need more? Email Us
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,093 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess