EN
  • EN
  • DE

A3080

Part No A3080
Manufacturer Baumer IVO GmbH & Co. KG
Catalog Hard To Find
Description My-Com precision switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Baumer IVO GmbH & Co. KG
Win Source Part Number 1134551-A3080
Manufacturer Homepage www.baumer.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3080 CAD Model

Description

The Baumer IVO A3080 is a series of incremental encoders designed for various industrial automation applications. These encoders provide precise rotational position feedback, enabling accurate control and monitoring of machinery.

Applications

  • Motor Speed Control: Used in closed-loop systems to maintain precise motor speeds in applications like conveyor belts and automated machinery.
  • Positioning Systems: Integrated into positioning systems for precise linear or rotary motion control in manufacturing equipment.
  • Textile Machines: Provides feedback for accurate control of fabric feeding and tensioning mechanisms.
  • Packaging Machinery: Used for precise synchronization and control of packaging processes, including filling, sealing, and labeling.
  • Robotics: Provides feedback for joint position control in robotic arms and automated systems.

Features

  • Incremental Encoder: Generates pulses corresponding to incremental changes in rotational position.
  • Robust Housing: Typically features a durable housing for protection against harsh industrial environments.
  • High Resolution: Offers various resolutions to meet the specific accuracy requirements of different applications.
  • Wide Operating Temperature Range: Designed to function reliably in a wide range of temperatures.
  • Various Mounting Options: Available with different mounting options for easy integration into various systems.

Benefits

  • Precise Position Feedback: Provides accurate and reliable position feedback for precise control of machinery.
  • Improved System Performance: Enables optimized performance of automated systems through accurate monitoring and control.
  • Increased Efficiency: Contributes to increased efficiency and productivity in manufacturing and automation processes.
  • Reduced Downtime: Durable construction and reliable performance minimize downtime and maintenance requirements.
  • Versatile Application: Suitable for a wide range of industrial automation applications.

Additional Details

The A3080 series encoders come in various configurations with different resolutions, output signals (e.g., TTL, HTL), and connection types. The specific technical specifications, such as the number of pulses per revolution (PPR), operating voltage, and output type, vary depending on the specific model within the A3080 series. It's essential to consult the manufacturer's datasheet for the exact specifications of the particular A3080 encoder being used. Baumer IVO encoders are known for their reliability and precision in demanding industrial environments.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess