EN
  • EN
  • DE

AP2117BK-3.0TRE1

Part No AP2117BK-3.0TRE1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog Hard To Find
Description 300mA FIXED OUTPUT VOLTAGE LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1145493-AP2117BK-3.0TRE1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP2117BK-3.0TRE1 CAD Model

Description

The AP2117BK-3.0TRE1 is a low dropout (LDO) regulator from BCD Semiconductor. This regulator is designed to provide a stable 3.0V output voltage and is capable of delivering up to 1A of current. The device's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage, making it suitable for battery-powered applications and systems requiring stable voltage rails. It includes features such as over-current protection and thermal shutdown to ensure reliable operation.

Applications

  • Post-Regulation for Switching Power Supplies: Cleans up the output of switching regulators, reducing noise and improving stability.
  • Microcontroller and DSP Power: Provides a stable voltage rail for microcontrollers, digital signal processors (DSPs), and other digital logic circuits.
  • Portable Equipment: Ideal for use in battery-powered devices such as smartphones, tablets, and portable media players.
  • Consumer Electronics: Used in a variety of consumer products requiring a stable and regulated 3.0V supply.
  • Industrial Control Systems: Powers sensors, actuators, and control logic in industrial automation equipment.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal input-to-output voltage differential.
  • High Output Current: Delivers up to 1A of output current to power a wide range of loads.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator when the die temperature exceeds a safe level, preventing overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors, minimizing board space and component costs.
  • Fixed Output Voltage: Provides a precise and stable 3.0V output voltage.

Benefits

  • Improved System Performance: Provides a clean and stable voltage rail, improving the performance and reliability of powered devices.
  • Enhanced Battery Life: Low dropout voltage and efficient operation extend battery life in portable applications.
  • Robust Protection: Over-current and thermal shutdown features protect the regulator and the load from damage.
  • Reduced Board Space: Stable operation with ceramic capacitors allows for smaller and lower-cost designs.
  • Simplified Design: Fixed output voltage simplifies design and reduces component count.

Additional Details

The AP2117BK-3.0TRE1 is available in a SOT-25 package. It has an operating temperature range of -40°C to +85°C. The input voltage range is typically 2.5V to 6.0V. The regulator is designed for applications where a stable 3.0V power supply is required. The output voltage accuracy is typically ±2%. The device also features enable pin for shutdown control. The use of ceramic capacitors for input and output filtering is recommended to ensure stable operation.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess