EN
  • EN
  • DE

AZ1117BH-1.2

Part No AZ1117BH-1.2
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer BCD Semiconductor Manufacturing Limited
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818283-AZ1117BH-1.2
Ultra Librarian 3D Model Ultra Librarian AZ1117BH-1.2 CAD Model

Description

The AZ1117BH-1.2 is a low dropout positive voltage regulator from BCD Semiconductor Manufacturing Limited. This regulator is specifically designed to provide a stable and precise 1.2V output voltage. With its low dropout voltage, it is well-suited for applications where the input voltage is close to the desired output voltage. The device includes integrated protection features to ensure reliable operation and long-term stability.

Applications

  • Post Regulation for Switching Power Supply
  • Linear Regulator for Mother Board
  • Voltage Regulator for VGA Card
  • Battery Charger

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • Output Voltage: Fixed 1.2V output voltage.
  • Output Current: Capable of delivering up to 1A of output current.
  • Thermal Overload Protection: Protects the regulator from damage caused by excessive heat.
  • Short Circuit Protection: Prevents damage from short circuits at the output.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is applied with reverse polarity.

Benefits

  • Stable 1.2V Supply: Provides a consistent and accurate 1.2V output, essential for powering sensitive electronic components.
  • High Efficiency: Low dropout voltage maximizes efficiency, minimizing power dissipation and heat generation.
  • Enhanced Reliability: Integrated protection features safeguard against common electrical faults, extending the lifespan of the regulator and the overall system.
  • Easy to Use: Requires minimal external components for operation, simplifying circuit design.
  • Cost-Effective: Offers a reliable and efficient voltage regulation solution at a competitive price point.

Additional Details

The AZ1117BH-1.2 is typically available in a TO-220 package, facilitating easy mounting and effective heat dissipation. Proper heat sinking is essential, particularly when operating at high output currents or in high ambient temperatures. The regulator requires input and output capacitors for stable operation; consult the datasheet for specific recommendations on capacitor selection. The datasheet provides detailed information on the regulator's electrical characteristics, thermal resistance, and recommended operating conditions, ensuring effective integration into various applications. The "BH" suffix typically indicates a specific package or lead-free option, which should be confirmed with the manufacturer's datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0649 $50.2975
1,880+ $0.0533 $100.2040
2,905+ $0.0517 $150.1885
4,000+ $0.0500 $200.0000
5,180+ $0.0483 $250.1940
6,930+ $0.0433 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess