EN
  • EN
  • DE

AZ494AM

Part No AZ494AM
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description PULSE-WIDTH-MODULATION CONTROL CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150340-AZ494AM
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ494AM CAD Model

Description

The AZ494AM is a pulse-width modulation (PWM) control circuit designed for various DC-DC conversion applications, manufactured by BCD Semiconductor Manufacturing Limited. It offers essential features for efficient power management and regulation, making it suitable for a wide array of electronic devices.

Applications:

  • Power supplies for computers and peripherals: Used in ATX power supplies and other computer-related power regulation circuits.
  • Battery chargers: Found in chargers for various battery types, including lead-acid, lithium-ion, and NiMH.
  • DC-DC converters: Employed in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to regulate voltage and ensure continuous power delivery during power outages.
  • LED Lighting: Used in LED drivers for efficient and stable current control.

Features:

  • PWM Control: Utilizes pulse-width modulation to regulate the output voltage or current, providing efficient power conversion.
  • Adjustable Output Voltage: Allows for adjusting the output voltage through external components, providing flexibility in design.
  • Over-Voltage Protection (OVP): Incorporates OVP to protect the circuit and load from excessive voltage.
  • Short-Circuit Protection (SCP): Includes SCP to safeguard the circuit from damage due to short circuits.
  • Over-Current Protection (OCP): Features OCP to limit the output current and prevent damage from excessive current draw.
  • Under-Voltage Lockout (UVLO): Provides UVLO to prevent the circuit from operating under insufficient input voltage conditions.
  • Soft-Start Function: Includes a soft-start function to limit inrush current during startup and ensure smooth operation.
  • Internal Oscillator: Contains an internal oscillator to generate the PWM signal, reducing external component count.

Benefits:

  • High Efficiency: PWM control allows for efficient power conversion, minimizing energy loss and heat generation.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
  • Protection Features: Built-in protection features such as OVP, SCP, and OCP protect the circuit and load from damage.
  • Flexible Design: Adjustable output voltage and other configurable parameters allow for flexible design to meet specific application requirements.
  • Compact Size: Available in compact packages, saving space on the circuit board.

Additional Details:

The AZ494AM typically operates with a switching frequency in the range of tens to hundreds of kHz. It requires external components such as inductors, capacitors, and resistors to complete the DC-DC converter circuit. The specific values of these components depend on the desired output voltage, current, and switching frequency. The device is often available in surface-mount packages for automated assembly. The duty cycle of the PWM signal is controlled by feedback from the output voltage, ensuring stable regulation. It may also feature a shutdown pin to disable the circuit for power saving.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess