EN
  • EN
  • DE

TLV431BQDBZR

Part No TLV431BQDBZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 6V
Output Current 15mA
Tolerance ±0.5%
Current - Cathode 100μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 033090-TLV431BQDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV431BQDBZR CAD Model

Description

Overview of Texas Instruments TLV431BQDBZR

The Texas Instruments TLV431BQDBZR is a precision low-voltage shunt voltage reference that offers an excellent combination of performance, power efficiency, and flexibility. This tiny, three-terminal adjustable shunt regulator is housed in a compact SOT-23 package, making it ideal for space-constrained applications where size is a critical factor.

Key Features

  • Adjustable Output Voltage: The TLV431BQDBZR allows for an output voltage range from 1.24 V to 16 V, which can be set with the use of external resistors. This feature provides designers with the flexibility to tailor the voltage reference to the specific needs of their circuit.
  • Low Operational Current: With a typical operational current of 350 µA and a maximum of 500 µA, this device is optimized for battery-powered and low-power applications.
  • High Precision: The device offers a typical output voltage tolerance of ±0.5%, ensuring precise voltage regulation for sensitive electronics.
  • Stability: The TLV431BQDBZR is stable with capacitive loads, making it versatile for various applications without the risk of oscillation.
  • Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.

Applications

The TLV431BQDBZR is commonly used in a variety of applications, including:

  • Adjustable voltage and current references
  • Portable and battery-powered equipment
  • Power supplies
  • Notebook and desktop computers
  • Data storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLV431BQDBZR is no exception. This voltage reference is designed to meet the stringent requirements of various industries, ensuring consistent performance and longevity.

Conclusion

In summary, the TLV431BQDBZR from Texas Instruments is a versatile and reliable shunt voltage reference that offers precision, low power consumption, and stability in a small footprint. Its ability to operate over a broad temperature range and its flexible voltage adjustment make it a go-to choice for engineers and designers working on a wide array of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2034 $50.8500
600+ $0.1669 $100.1400
930+ $0.1617 $150.3810
1,280+ $0.1565 $200.3200
1,655+ $0.1513 $250.4015
2,215+ $0.1356 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,140 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess