EN
  • EN
  • DE
Part No SSQ7
Manufacturer Bel Fuse Inc.
Catalog Electronic Wholesale
Description Square Ceramic Surface Mount Quick Acting Fuse
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Bel Fuse Inc.
Win Source Part Number 1259697-SSQ7
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSQ7 CAD Model

Description

The SSQ7 series from Bel Fuse Inc. are square surface mount fuses designed for secondary circuit protection in a variety of applications. These fuses offer reliable overcurrent protection in a compact form factor, making them suitable for densely populated circuit boards.

Applications:

  • Power supplies: Protection against overcurrent conditions in power supplies for various electronic devices.
  • LED lighting: Protection for LED drivers and lighting circuits from short circuits and overloads.
  • Battery chargers: Safeguarding battery charging circuits against excessive current draw.
  • Consumer electronics: Overcurrent protection in devices such as TVs, set-top boxes, and audio equipment.
  • Industrial equipment: Protecting sensitive electronic components in industrial control systems and machinery.

Features:

  • Surface mount design: Allows for automated assembly and reflow soldering.
  • Square shape: Provides consistent and reliable performance.
  • Compact size: Ideal for space-constrained applications.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Agency approvals: Typically UL and CSA recognized, ensuring safety and reliability.

Benefits:

  • Reliable overcurrent protection: Prevents damage to sensitive electronic components.
  • Easy to install: Surface mount design simplifies the assembly process.
  • Cost-effective solution: Provides affordable overcurrent protection.
  • Space-saving design: Allows for higher density circuit layouts.
  • Improved safety: Protects against fire hazards and electrical shock.

Additional Details:

The SSQ7 series is available in a range of current ratings and voltage ratings to suit different application requirements. They are constructed with a ceramic body and silver-plated copper terminations for excellent electrical conductivity and corrosion resistance. These fuses are designed to interrupt overcurrents quickly and effectively, minimizing the risk of damage to downstream components.

Specific technical specifications include interrupting rating, voltage rating, current rating, resistance, and typical melting time. Refer to the manufacturer's datasheet for detailed information on specific SSQ7 part numbers.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess