EN
  • EN
  • DE

LS2540-7R

Part No LS2540-7R
Manufacturer Bel Power Solutions
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 2X15V 100W / Enclosed, Conformal Coated AC DC Converters 2 Output 15V 15V 85 ~ 264 VAC, 88 ~ 372 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Bel Power Solutions
Series Melcher S (100W)
Package Bulk
Type Enclosed, Conformal Coated
Number of Outputs 2
Voltage - Input 85 ~ 264 VAC, 88 ~ 372 VDC
Voltage - Output 1 15V
Voltage - Output 2 15V
Current - Output 1 3.2 A
Current - Output 2 3.2 A
Power (Watts) 100W
Applications ITE (Commercial), Railway
Voltage - Isolation 2 kV
Efficiency 83%
Temperature Range - Operating -25°C ~ 71°C (With Derating)
Features Adjustable Output, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Dimension 6.60" L x 4.40" W x 2.40" H (168.0mm x 111.0mm x 60.0mm)
Approval Agency cCSAus, CE, NEMKO
Base Product Number LS2540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Standard Package 5
Win Source Part Number 1032319-LS2540-7R
Ultra Librarian 3D Model Ultra Librarian LS2540-7R CAD Model

Description

The Melcher S (100W) is an enclosed, conformal coated AC DC converter that is suitable for both commercial and railway applications.

  • Features: Adjustable output, remote on/off, and universal input.
  • Power Output: 100W
  • Voltage Outputs: 2 voltage outputs, both of which are 15V.
  • Efficiency: 83%
  • Mounting: Chassis mounting
  • Operating Temperature Range: -25°C to 71°C (with derating)
  • Dimensions: 6.60" L x 4.40" W x 2.40" H (168.0mm x 111.0mm x 60.0mm)
  • Approvals: cCSAus, CE, and NEMKO

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 41W
Lowest to $143.2836
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 1W
Lowest to $10.9905
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $27.2727
Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
CUI Inc.
DC DC CONVERTER 5V 5W
Lowest to $10.6363
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess