EN
  • EN
  • DE

76004WS 008500

Part No 76004WS 008500
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 4COND 28 AWG SHLD MACHFLEX  /  4 Conductor Multi-Conductor Cable Chrome 28 AWG Foil, Spiral 500.0' (152.4m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series MachFlex™
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 28 AWG
Conductor Strand 7/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.190" (4.83mm)
Shield Type Foil, Spiral
Length 500.0' (152.4m)
Jacket Color Chrome
Features Oil Resistant
Voltage 300 V
Jacket (Insulation) Thickness 0.0400" (1.016mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 90%
Base Product Number 76004WS
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL2661-500
Standard Package 1
Win Source Part Number 1226049-76004WS 008500
Ultra Librarian 3D Model Ultra Librarian 76004WS 008500 CAD Model

Description

The 76004WS 008500 is a multi-conductor cable manufactured by Belden Inc.

  • Length: 500.0 feet (152.4m)
  • Conductors: 4
  • Voltage: 300 V
  • Oil-Resistant: Yes
  • Shield Type: Foil and Spiral
  • Jacket Color: Chrome
  • Conductor Insulation: Poly-Vinyl Chloride (PVC)
  • Win Source Part Number: 1226049-76004WS 008500

You May Also Be Interested in

TE Connectivity
55/ CABLE OUTER SPACE / 2 Conductor Multi-Conductor Cable White 22 AWG Braid
Need more? Email Us
Alpha Wire
CABLE 15COND 16AWG SHLD 500' / 15 Conductor Multi-Conductor Cable Slate 18 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
Alpha Wire
CABLE 4COND 14AWG ORG SHLD 1000' / 4 Conductor Multi-Conductor Cable Orange 14 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 1000' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
3C 1.5MM2 BRAID SHIELD 100 M / 3 Conductor Multi-Conductor Cable Clear 15 AWG Braid 328.1' (100.0m)
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us
Alpha Wire
XTRAGUARD2 Revitalized, 25120/15 Slate Bulk Ft 24AWG 7/32 15C Foilbraid
Need more? Email Us
Belden Inc.
CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Red 22 AWG Foil 500.0' (152.4m)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess