EN
  • EN
  • DE

TU-SBB-002-RI2N

Part No TU-SBB-002-RI2N
Manufacturer Belden Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979825-TU-SBB-002-RI2N
Categories OEM Parts(T-Z)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TU-SBB-002-RI2N CAD Model

Description

The TU-SBB-002-RI2N is a connectivity product manufactured by Belden Inc. While specific details about this part number can be limited without access to proprietary Belden documentation, it's likely a component used in data transmission or networking applications, given Belden's specialization. Based on similar product codes and Belden's typical product offerings, it is likely a connector or cable assembly.

Applications:

  • Industrial Ethernet networks
  • Data centers
  • Telecommunications infrastructure
  • Security systems
  • Broadcast and entertainment systems

Features:

  • High-performance data transmission
  • Durable construction for harsh environments
  • Shielded design to minimize interference
  • Reliable connections
  • Specific connector type (likely BNC, SMA, or similar)

Benefits:

  • Reliable data transfer: Ensures consistent and error-free data transmission, crucial for critical applications.
  • Robust performance: Withstands demanding industrial conditions, including temperature extremes, vibration, and moisture.
  • Reduced interference: Shielding minimizes electromagnetic interference (EMI) and radio frequency interference (RFI), maintaining signal integrity.
  • Long-lasting connections: High-quality materials and construction provide durable and reliable connections, reducing downtime.
  • Optimized network performance: Designed to meet or exceed industry standards for data transmission, maximizing network throughput.

Additional Details:

Given the part number format and Belden's focus, the TU-SBB-002-RI2N is probably a specialized connector or cable assembly designed for specific applications. It's likely built to withstand challenging environmental conditions and deliver reliable data transmission. To obtain precise technical specifications, including connector type, cable gauge, shielding effectiveness, and environmental ratings, refer to the official Belden datasheet or product documentation. Without access to such documentation, it is difficult to provide more specific information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess