EN
  • EN
  • DE
Part No 5SRD
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED DIFFUSED T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 40mcd
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 1.7V
Current - Test 20mA
Viewing Angle 45°
Mounting Type Through Hole
Wavelength - Peak 645nm
Case / Package Radial
Supplier Device Package T-1 3/4
Height (Max) 8.50mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568173-5SRD
Ultra Librarian 3D Model Ultra Librarian 5SRD CAD Model

Description

N

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess