EN
  • EN
  • DE

SLP3-200-100-R

Part No SLP3-200-100-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE CLEAR 3MM LENS R/A / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bulk
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 3mm
Base Product Number SLP3-200
Other Names 492-1312,SLP3200100R
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237954-SLP3-200-100-R
Ultra Librarian 3D Model Ultra Librarian SLP3-200-100-R CAD Model

Description

The SLP3-200-100-R is a rigid type light pipe component manufactured by Bivar Inc.

  • Series: SLP-3
  • Configuration: Single
  • Color: Clear
  • Package: Bulk
  • Standard Package: 100
  • Mounting Type: Board mount, press fit, and right angle
  • Lens Style: Round with a domed top
  • Lens Size: 3mm
  • Category: Optoelectronics
  • ECCN: EAR99 compliant

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Blue 466nm 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Opto LS T676-R1S1-1, TOPLED Series Red LED, 633 nm PLCC 2, Round Lens SMD package
Lowest to $0.0656
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess