EN
  • EN
  • DE

SLP3-250-100-R

Part No SLP3-250-100-R
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE 3MM RIGID RA RND SMD / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SLP-3
Package Bag
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Domed Top
Lens Size 3mm
Base Product Number SLP3-250
Other Names SLP3-250-100-R,492-1804
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237964-SLP3-250-100-R
Ultra Librarian 3D Model Ultra Librarian SLP3-250-100-R CAD Model

Description

The Bivar Inc. SLP-3 series rigid light pipe is a clear color lens light pipe designed for use in optoelectronics and optics applications.

  • Series: SLP-3
  • Color: Clear
  • Configuration: Single
  • Lens Style: Round lens with a domed top
  • Lens Size: 3mm
  • Package: Bag
  • Standard Package: 100 pieces
  • Mounting Type: Board mount, press fit, and right angle
  • MSL Level: 1 (unlimited)
  • HTSUS: 3926.90.9985

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 594nm Automotive 4-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 4PLCC SMD / Amber 617nm LED Indication - Discrete 2.2V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 4PLCC SMD / Yellow 590nm LED Indication - Discrete 2.15V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED MINI TOPLED SMD / White LED Indication - Discrete 3.1V 2-SMD, J-Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess