EN
  • EN
  • DE

CD214B-B120

Part No CD214B-B120
Manufacturer Bourns Inc.
Catalog Diodes, Rectifiers - Single
Description CD214B-B120 ~ B160 Schottky Barrier Rectifier Chip Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 1159494-CD214B-B120
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD214B-B120 CAD Model

Description

The CD214B-B120 is a surface-mount Schottky Barrier Rectifier manufactured by Bourns. Schottky rectifiers are characterized by their low forward voltage drop and fast switching speed, making them suitable for applications requiring efficient rectification and high-frequency operation. This particular model is part of the SMA (Surface Mount A) package family.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to efficiently convert voltage levels.
  • Switching Power Supplies: Employed in switching power supplies to rectify the AC input and provide a stable DC output.
  • Reverse Polarity Protection: Prevents damage to circuits due to accidental reverse polarity connection.
  • Free-Wheeling Diode: Used in inductive circuits to protect transistors from voltage spikes during switching.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency (typically around 0.7V or less).
  • High Surge Current Capability: Withstands large current surges without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package (SMA): Allows for automated assembly and compact circuit design.

Benefits

  • Improved Efficiency: Reduces power consumption in rectification applications.
  • Enhanced Circuit Performance: Enables faster switching speeds and improved transient response.
  • Compact Design: Facilitates smaller and more densely packed circuit boards.
  • Reliable Operation: Provides consistent performance under various operating conditions.

Additional Details

The CD214B-B120 has a repetitive peak reverse voltage rating of 20V and a forward current rating that varies based on operating conditions. The datasheet will specify the exact current rating, surge current capability, and thermal characteristics. Schottky rectifiers like the CD214B-B120 are crucial components in modern electronic devices that demand high efficiency and fast switching speeds. Always refer to the Bourns datasheet for precise specifications before using this rectifier in your designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess