EN
  • EN
  • DE

R3620DR-S

Part No R3620DR-S
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 288689-R3620DR-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3620DR-S CAD Model

Description

The Bourns R3620DR-S is a precision resistor network designed for a variety of applications requiring accurate and stable resistance values. This resistor network is part of Bourns' resistor product line, known for their quality and reliability. The R3620DR-S offers multiple resistors within a single package, providing space savings and improved matching compared to using discrete resistors.

Applications:

  • Voltage Dividers: Used to create precise voltage levels in electronic circuits.
  • Feedback Resistors: Employed in operational amplifiers and other feedback circuits for gain control and stability.
  • Current Sensing: Facilitates accurate current measurement in power supplies and motor control applications.
  • Bridge Circuits: Used in Wheatstone bridge configurations for sensor measurements.
  • Precision Instrumentation: Suitable for use in test and measurement equipment where high accuracy and stability are critical.

Features:

  • Multiple Resistors in a Single Package: Integrates multiple resistors into a single component, saving board space and reducing component count.
  • Tight Resistance Tolerance: Offers a low resistance tolerance, ensuring accurate resistance values.
  • Low Temperature Coefficient: Provides stable resistance values over a wide temperature range, minimizing drift.
  • High Stability: Maintains stable resistance values over time, ensuring long-term reliability.
  • Surface Mount Package: Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits:

  • Space Savings: Reduces board space requirements compared to using discrete resistors.
  • Improved Matching: Offers better resistance matching between resistors in the network, improving circuit performance.
  • Enhanced Accuracy: Provides accurate resistance values, minimizing errors in circuit operation.
  • Increased Reliability: Ensures long-term stability and reliability, reducing the risk of component failure.
  • Simplified Assembly: Simplifies the assembly process, reducing manufacturing costs.

Additional Details:

The Bourns R3620DR-S is typically available in various resistance values and package sizes. Specific resistance values, tolerance ratings, and temperature coefficients can vary depending on the specific model. It is crucial to consult the datasheet for the exact specifications. The resistor network is constructed using thin-film technology, which provides excellent stability and accuracy. This component is RoHS compliant, ensuring it meets environmental standards.

When selecting the R3620DR-S, consider the required resistance values, tolerance, temperature coefficient, and power rating to ensure it meets the application requirements. Proper soldering techniques are essential for reliable performance. Always refer to the manufacturer's datasheet for detailed specifications and application notes.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $63.1242
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess