EN
  • EN
  • DE

TBU-CA050-300-WH

Part No TBU-CA050-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description SURGE SUPP TBU 300MA 500VIMP SMD / TBU-CA Series - TBU® High-Speed Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Reel
Voltage - Clamping 500V
Technology Internal Switch
Number of Circuits 1
Applications Use For General
Mounting Style SMD
Manufacturer Package SMD 6.50mm x 4.00mm
Supplier Device Package SMD
Voltage - Working 250V
Part Number Series TBU-CA050
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808973-TBU-CA050-300-WH
Ultra Librarian 3D Model Ultra Librarian TBU-CA050-300-WH CAD Model

Description

The Bourns Inc. electronic component with Win Source Part Number 808973-TBU-CA050-300-WH is a high-quality internal switch technology product that is perfect for general use.

  • Packaging: reel
  • Mounting Style: SMD
  • Circuits: 1
  • Working Voltage: 250V
  • Clamping Voltage: 500V
  • Series: TBU-CA050
  • Manufacturer Package: SMD 6.50mm x 4.00mm
  • Supply and Demand Status: limited
  • Manufacturer Pack Quantity: 3,000

You May Also Be Interested in

Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8017
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
TBU High Speed Protectors
Lowest to $2.5740
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
CIRCUIT PROT 200MA 500VIMP TBU
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $1.6578
Texas Instruments
USB OTG COMPANION DEVICE
Lowest to $0.7240
Bourns Inc.
SURGE SUPP TBU 200MA 850VIMP SMD
Lowest to $1.1427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5220 $50.4400
49+ $2.0693 $101.3957
75+ $2.0047 $150.3525
104+ $1.9400 $201.7600
134+ $1.8753 $251.2902
179+ $1.6813 $300.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess