EN
  • EN
  • DE

BS616LV2016ECG70

Part No BS616LV2016ECG70
Manufacturer Brilliance Semiconductor
Catalog END - OF - LIFE
Description Very Low Power/Voltage CMOS SRAM 128K X 16 bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Brilliance Semiconductor
Win Source Part Number 1154531-BS616LV2016ECG70
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS616LV2016ECG70 CAD Model

Description

The BS616LV2016ECG70 is a low-voltage, high-speed CMOS static random-access memory (SRAM) manufactured by Brilliance Semiconductor. This SRAM is designed for applications requiring fast access times and low power consumption. As an end-of-life product, it is important to consider its limited availability and potential need for replacement options in existing designs.

Applications

  • Embedded systems: Used as a fast memory component in various embedded systems.
  • Networking equipment: Employed in network devices for data buffering and fast data access.
  • Industrial control systems: Utilized in industrial applications where reliable and fast memory is crucial.
  • Consumer electronics: Found in older consumer electronic devices requiring SRAM.

Features

  • High-speed access time: Offers quick data retrieval and storage, enhancing system performance.
  • Low voltage operation: Operates at a low voltage, reducing power consumption and extending battery life in portable devices.
  • CMOS technology: Utilizes CMOS technology for low static power dissipation and high noise immunity.
  • Standby mode: Features a standby mode to further reduce power consumption when not actively in use.
  • Data retention capability: Retains data even when power is removed, ensuring data integrity.
  • Operating Temperature: Standard operating temperature range.

Benefits

  • Improved system performance: Fast access times contribute to overall system efficiency.
  • Reduced power consumption: Low voltage operation minimizes power requirements, making it suitable for battery-powered applications.
  • Enhanced reliability: CMOS technology provides high noise immunity, ensuring stable operation in noisy environments.
  • Data integrity: Data retention capability prevents data loss during power outages.

Additional Details

The BS616LV2016ECG70 is typically available in a standard package, facilitating easy integration into existing circuit boards. Its pinout and interface are designed for compatibility with common memory controllers. Designers should consult the datasheet for detailed timing specifications, voltage requirements, and other critical parameters. Due to its end-of-life status, sourcing this component may be challenging, and designers should explore alternative memory solutions for new projects.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,406 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess