The BS616LV8016FC-70 is a high-speed, low-power static RAM (SRAM) chip produced by Brilliance Semiconductor. This memory chip is designed for applications requiring fast data access and minimal power consumption. Its 8Mb memory capacity makes it suitable for a variety of embedded systems, data buffering, and caching applications.
Applications
- Embedded systems
- Data buffering
- Cache memory
- Network devices
- Industrial control equipment
Features
- High-Speed Access: Features an access time of 70ns, enabling quick data retrieval.
- Low Voltage Operation: Operates at a low voltage, reducing power consumption and extending battery life in portable devices.
- Low Power Consumption: Minimizes energy usage, making it ideal for power-sensitive applications.
- 8Mb Memory Capacity: Provides ample storage for a variety of data-intensive tasks.
- Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.
Benefits
- Enhanced System Performance: Fast access times improve overall system responsiveness and efficiency.
- Extended Battery Life: Low power consumption allows for longer operational periods in battery-powered devices.
- Reliable Data Storage: Offers stable and secure data storage for critical applications.
- Versatile Application: Suitable for a wide range of embedded systems and memory-intensive tasks.
- Compact Design: Available in a small package, saving valuable board space.
Technical Specifications
The BS616LV8016FC-70 has a memory organization of 512K x 16 bits. It operates on a voltage supply of typically 3.3V or 5V, with a low standby current to minimize power consumption when not actively in use. The operating temperature ranges from -40°C to +85°C. Available in various package types, including TSOP and SOP, to accommodate different mounting requirements.
This SRAM is a reliable choice for applications that demand both speed and energy efficiency, offering a balance between performance and power consumption. Its high memory capacity and fast access times make it a valuable component in modern electronic designs.