EN
  • EN
  • DE

BS62LV256RC70

Part No BS62LV256RC70
Manufacturer Brilliance Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1150468-BS62LV256RC70
Categories Custom Parts
Manufacturer Brilliance Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BS62LV256RC70 CAD Model

Description

The BS62LV256RC70 is a 256K x 16 bit low voltage CMOS Static Random Access Memory (SRAM) fabricated using high-performance, high-reliability CMOS technology. It is designed for memory applications where fast access time, low power, and compact size are critical.

Applications:

  • Embedded systems requiring non-volatile memory
  • Portable devices such as mobile phones, PDAs, and digital cameras
  • Industrial control systems
  • Medical devices
  • Networking equipment

Features:

  • Fast access time: 70ns
  • Low voltage operation: 2.7V to 3.6V
  • Low power consumption: Active and Standby modes
  • Fully static operation: No clock or refresh required
  • Tri-state output: Allows for easy memory expansion
  • Data retention voltage: Minimum of 2.0V
  • Available in various package options including TSOP and SOP

Benefits:

  • Increased system performance due to fast access time
  • Extended battery life in portable devices due to low power consumption
  • Simplified system design due to fully static operation
  • Reduced board space due to compact package options
  • High reliability due to robust CMOS technology

Technical Specifications:

The BS62LV256RC70 operates from a single power supply ranging from 2.7V to 3.6V. It features a typical access time of 70ns and is available in various temperature ranges. The SRAM offers both active and standby modes for power saving. In standby mode, the device consumes very little power, making it ideal for battery-powered applications. The output pins are tri-state, allowing multiple memory devices to be connected to the same bus. This SRAM is designed for high-density memory applications and offers a cost-effective solution for various embedded systems.

You May Also Be Interested in

Chilisin
new, original packaged
Lowest to $0.0018
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025
ACX
Lowest to $0.1640
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
TDK Corporation
Lowest to $0.1360
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
TDK Corporation
Lowest to $0.0244

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess