The ACPF-7624-TR2 is a front-end module (FEM) from Broadcom Limited designed for Wi-Fi applications. It integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch into a single compact package. This module is optimized for high performance and small size, making it suitable for various wireless devices.
Applications:
- Wireless Routers
- Access Points
- Mobile Devices
- Internet of Things (IoT) Devices
- Set-Top Boxes
Features:
- Integrated PA, LNA, and T/R switch: Reduces board space and simplifies design.
- High Output Power: Enables extended range and reliable connectivity.
- Low Noise Figure: Improves receiver sensitivity.
- Compact Package: Minimizes the overall size of the wireless device.
- 5 GHz Band Operation: Supports the 5 GHz Wi-Fi band for faster data rates.
Benefits:
- Simplified Design: Integration of key components reduces design complexity and time-to-market.
- Improved Performance: High output power and low noise figure enhance wireless range and reliability.
- Reduced Board Space: Compact package allows for smaller and more efficient wireless devices.
- Cost-Effective Solution: Integration reduces the number of external components required, lowering overall system cost.
- Enhanced Connectivity: Reliable performance ensures stable and consistent wireless connections.
Additional Details:
The ACPF-7624-TR2 typically operates in the 5 GHz frequency band. Its integrated architecture minimizes external component requirements, simplifying the design process and reducing the overall size of the application. It offers high power efficiency, contributing to longer battery life in portable devices. The device is designed to meet stringent regulatory requirements for wireless devices. It's often surface mountable for automated assembly.