EN
  • EN
  • DE

BCM20211CPKUBG

Part No BCM20211CPKUBG
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974993-BCM20211CPKUBG
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM20211CPKUBG CAD Model

Description

The BCM20211CPKUBG is a Bluetooth system-on-chip (SoC) manufactured by Broadcom Limited. It is designed for low-power wireless communication in a variety of applications, including mobile devices, audio accessories, and wearable technology. This chip integrates a Bluetooth transceiver, a processor, and memory, providing a complete solution for Bluetooth connectivity.

Applications

  • Bluetooth Headsets: Provides wireless audio connectivity for hands-free communication.
  • Bluetooth Speakers: Enables wireless streaming of audio from smartphones and other devices.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable technology.
  • Mobile Phones: Provides Bluetooth connectivity for smartphones and feature phones.
  • Automotive Infotainment: Enables wireless communication between vehicles and mobile devices.

Features

  • Bluetooth 4.0/4.1/4.2/5.0 Compliance: Supports the latest Bluetooth standards for improved performance and power efficiency.
  • Low-Power Consumption: Optimized for battery-powered applications.
  • Integrated Processor: Provides processing power for Bluetooth protocol stack and application code.
  • Memory: Includes on-chip memory for storing firmware and data.
  • UART Interface: Enables communication with a host processor.
  • Audio Interfaces: Supports I2S and PCM audio interfaces.
  • Security Features: Includes encryption and authentication mechanisms for secure communication.

Benefits

  • Wireless Connectivity: Provides reliable wireless communication for a variety of applications.
  • Low-Power Operation: Extends battery life in portable devices.
  • Reduced System Cost: Integration of multiple functionalities reduces the need for external components.
  • Simplified System Design: Provides a complete Bluetooth solution, simplifying system integration.
  • Improved User Experience: Enables seamless wireless connectivity for audio and data transfer.

Additional Details

The BCM20211CPKUBG is typically packaged in a BGA (Ball Grid Array) for surface mounting on printed circuit boards. It supports a wide range of operating systems, including Android and iOS. Detailed technical specifications, including Bluetooth version, power consumption, and operating temperature range, can be found in the product datasheet. This Bluetooth SoC enables seamless wireless connectivity for a wide range of consumer electronics devices.

You May Also Be Interested in

Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess