EN
  • EN
  • DE

BCM5421A1KQM

Part No BCM5421A1KQM
Manufacturer Broadcom Limited
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184036-BCM5421A1KQM
Categories Custom Parts
Manufacturer Broadcom Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5421A1KQM CAD Model

Description

The BCM5421A1KQM is a Gigabit Ethernet transceiver manufactured by Broadcom Limited. It serves as the physical layer (PHY) interface for enabling Gigabit Ethernet communication over copper cables. This transceiver is commonly integrated into network interface cards (NICs), motherboards, switches, and other networking devices to facilitate high-speed data transmission.

Applications

  • Network Interface Cards (NICs) for servers and workstations
  • Motherboards with integrated Gigabit Ethernet ports
  • Ethernet switches and routers
  • Industrial Ethernet controllers
  • Embedded systems requiring Gigabit Ethernet connectivity

Features

  • Gigabit Ethernet Support: Compliant with IEEE 802.3ab standard for 1000BASE-T Gigabit Ethernet.
  • Triple-Speed Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • Low Power Consumption: Optimized for energy efficiency, reducing heat dissipation and power consumption.
  • Integrated Auto-Negotiation: Automatically negotiates the optimal link speed and duplex mode with the connected device.
  • Cable Diagnostics: Includes built-in cable diagnostics for identifying cable faults and performance issues.

Benefits

  • High-Speed Networking: Enables Gigabit Ethernet connectivity for fast and efficient data transfer.
  • Reliable Performance: Ensures robust and reliable Ethernet communication over copper cables.
  • Energy Efficiency: Low power consumption reduces operating costs and environmental impact.
  • Simplified Integration: Designed for easy integration into various networking devices.
  • Improved Network Management: Cable diagnostics simplify troubleshooting and maintenance.

Additional Details

The BCM5421A1KQM typically operates on a 3.3V power supply. It interfaces with the Media Access Controller (MAC) using a standard interface such as GMII, RGMII, or SGMII. The device incorporates advanced digital signal processing (DSP) techniques to compensate for signal impairments, such as attenuation and crosstalk, ensuring reliable data transmission over various cable lengths. It also often features link monitoring capabilities for detecting link failures and other network issues.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
UTC
Lowest to $0.3269
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
EPCOS (TDK)
Need more? Email Us
Conexant Systems
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess