EN
  • EN
  • DE

BCM63136KFSBG

Part No BCM63136KFSBG
Manufacturer Broadcom Limited
Catalog Interface - Telecom
Description HIGH PERFORMANCE VDSL GATEWAY/RO / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Broadcom Limited
Series *
Package Tray
Product Status Active
Standard Package 420 pcs
Win Source Part Number 1048712-BCM63136KFSBG
Ultra Librarian 3D Model Ultra Librarian BCM63136KFSBG CAD Model

Description

The BCM63136KFSBG is a DSL (Digital Subscriber Line) modem chipset manufactured by Broadcom Limited. It's a highly integrated solution designed for broadband access, enabling high-speed internet connectivity over telephone lines. This chipset typically includes the analog front-end, digital signal processing, and network interface components necessary for DSL communication.

Applications

  • DSL Modems
  • Residential Gateways
  • Routers with Integrated DSL Modems
  • Set-Top Boxes with DSL Connectivity
  • Voice over IP (VoIP) Applications

Features

  • ADSL2+ and VDSL2 Support: Compliant with industry-standard DSL technologies for high-speed data transmission.
  • Integrated Analog Front-End (AFE): Provides the analog interface to the telephone line.
  • Digital Signal Processing (DSP): Performs signal processing tasks for modulation, demodulation, and error correction.
  • Network Processor: Handles packet processing, routing, and quality of service (QoS) functions.
  • Gigabit Ethernet Interface: Provides high-speed connectivity to local area networks (LANs).
  • USB Interface: Allows connection to host devices or external storage.
  • Voice over IP (VoIP) Support: Enables voice communication over the internet.

Benefits

  • High-Speed Internet Access: Delivers fast and reliable broadband connectivity.
  • Integrated Solution: Reduces component count and simplifies system design.
  • Advanced Features: Supports QoS, VoIP, and other advanced features.
  • Cost-Effective: Provides a cost-competitive solution for broadband access.
  • Reliable Performance: Designed for reliable operation in various environments.

Additional Details

The BCM63136KFSBG typically comes in a BGA (Ball Grid Array) package. It operates on a range of voltage supplies, and the specific operating characteristics are documented in the product datasheet. The chipset supports various DSL profiles and configurations, allowing it to be deployed in diverse network environments. Security features, such as firewall and VPN support, are commonly implemented to protect the network from unauthorized access. Because it is often used in consumer-grade networking equipment, ease of integration and cost are significant design considerations.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0667 $88.1334
4+ $36.1573 $144.6292
5+ $35.0277 $175.1385
7+ $33.8969 $237.2783
9+ $32.7674 $294.9066
12+ $29.3774 $352.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess