EN
  • EN
  • DE

BCM7366ZDKFSBB3G

Part No BCM7366ZDKFSBB3G
Manufacturer Broadcom Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048783-BCM7366ZDKFSBB3G
Categories OEM Parts(A-B)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM7366ZDKFSBB3G CAD Model

Description

The BCM7366ZDKFSBB3G is a System-on-a-Chip (SoC) manufactured by Broadcom Limited, primarily designed for advanced set-top box (STB) applications. This integrated circuit incorporates a robust processor, advanced video decoding functionalities, and a wide range of connectivity interfaces, empowering manufacturers to develop sophisticated and high-performance STBs.

Applications:

  • High-definition set-top boxes (HD STBs)
  • Digital video recorders (DVRs)
  • IPTV clients and devices
  • Hybrid STBs (cable, satellite, and terrestrial)
  • Advanced media players and streaming solutions

Features:

  • High-performance multi-core processor for demanding applications.
  • Advanced video decoding capabilities, supporting various formats, including H.264, H.265 (HEVC), and VC-1.
  • Integrated graphics processing unit (GPU) for enhanced user interfaces and graphics rendering.
  • Comprehensive connectivity options, including Ethernet, USB, HDMI, and Wi-Fi.
  • Advanced security features for content protection and secure boot.
  • Support for multiple middleware and software platforms.

Benefits:

  • Provides exceptional performance for resource-intensive STB applications.
  • Enables high-quality video playback and a seamless user experience.
  • Reduces system cost and complexity by integrating multiple functions onto a single chip.
  • Supports a wide range of content sources and distribution methods.
  • Offers a secure platform for content delivery and protection.
  • Accelerates time-to-market with a comprehensive set of software and hardware development tools.

Additional Details:

The BCM7366ZDKFSBB3G likely utilizes a powerful ARM-based processor, potentially in a dual-core or quad-core configuration, to manage the computational workload of advanced STB functionalities. It also integrates a dedicated video decoding engine capable of handling high-resolution video formats and various codecs. The embedded GPU ensures fluid user interfaces and supports the rendering of visually rich content. Its diverse connectivity options offer flexibility in connecting to peripherals and networks. Moreover, it incorporates strong security measures, such as advanced encryption and secure booting mechanisms, which are critical for protecting content and ensuring system integrity.

While specific specifications may vary depending on the implementation and configuration, typical parameters include operating voltage, power consumption, and temperature range. The package type and pinout are also important factors in the integration process. Consult the official Broadcom documentation for detailed specifications and implementation guidelines.

You May Also Be Interested in

Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
ABB Embedded Power
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess