EN
  • EN
  • DE
  • IT

PCI9060SDREV1

Part No PCI9060SDREV1
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Broadcom Limited
Win Source Part Number 345763-PCI9060SDREV1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCI9060SDREV1 CAD Model

Description

The PCI9060SDREV1 is a 32-bit, 33 MHz PCI Local Bus Target/Master I/O Accelerator manufactured by Broadcom Limited. It acts as a bridge between a host processor and various peripheral devices on the PCI bus, commonly found in PCI-based add-in cards and embedded systems. The 'SD' designation may indicate specific features or variations, and 'REV1' signifies the first revision of this particular model.

Applications

  • Custom PCI Cards
  • I/O Expansion Modules
  • Industrial Automation
  • Data Acquisition
  • Embedded Systems

Features

  • 32-bit PCI interface, supporting 33 MHz operation
  • PCI Target and Master capabilities
  • Integrated DMA controller
  • Flexible local bus interface
  • Interrupt generation and handling
  • EEPROM interface for configuration data storage
  • SD specific features (unspecified without further research)

Benefits

  • Streamlines PCI device development
  • Reduces development time and costs
  • Enhances system performance via DMA
  • Offers flexible I/O connectivity
  • Improves system reliability
  • Simplified configuration through EEPROM

The PCI9060SDREV1, with its DMA controller, optimizes data transfers between the PCI and local buses. The flexible local bus interface allows for a variety of peripheral connections. The integrated EEPROM interface streamlines configuration, removing the need for external configuration mechanisms. It is designed to facilitate the interfacing of a diverse array of peripheral devices with a PCI bus architecture, serving as a reliable solution for numerous industrial and embedded applications. Its key function is to simplify the integration of custom hardware with standard PCI bus systems.

You May Also Be Interested in

Diodes Incorporated
IC INTFACE SPECIALIZED 208FQFP / PCI-to-PCI Bridge Interface 208-FQFP (28x28)
Lowest to $34.3411
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $11.1429
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Need more? Email Us
Microchip Technology
IC INTFACE SPECIALIZED 64WFBGA
Lowest to $7.7255
Texas Instruments
IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Lowest to $16.5854
NXP / Nexperia
IC INTERFACE SPECIALIZED 24SO
Lowest to $2.5905
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $193.9105
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Lowest to $2.0180
NXP / Nexperia
IC INTFACE SPECIALIZED 81LFBGA / PCI Express MAX to PCI Express PHY Interface 81-LFBGA (9x9)
Lowest to $14.8829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess