EN
  • EN
  • DE

DAC71CCD-V

Part No DAC71CCD-V
Manufacturer Burr-Brown (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176506-DAC71CCD-V
Categories Custom Parts
Manufacturer Burr-Brown (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC71CCD-V CAD Model

Description

The DAC71CCD-V is a precision digital-to-analog converter (DAC) manufactured by Burr-Brown, now a part of Texas Instruments (TI). It's designed for applications requiring high accuracy, stability, and low noise. This DAC is often used in industrial control systems, precision instrumentation, and audio equipment.

Applications

  • Industrial automation and control systems
  • Precision instrumentation
  • Audio signal processing
  • Closed-loop servo systems
  • Medical equipment

Features

  • 16-bit resolution
  • Low total harmonic distortion (THD)
  • High linearity
  • Low glitch energy
  • Serial input interface

Benefits

  • High accuracy in signal generation
  • Precise control of analog outputs
  • Reduced noise and distortion in sensitive applications
  • Easy integration with digital systems
  • Improved system performance and stability

Additional Details

The DAC71CCD-V features a 16-bit resolution, enabling precise control over the output voltage. Its low total harmonic distortion (THD) ensures minimal signal corruption in audio and instrumentation applications. The high linearity of the DAC guarantees accurate conversion across the entire output range. The low glitch energy minimizes unwanted transients during code transitions, enhancing the stability of closed-loop systems. The serial input interface simplifies communication with microcontrollers and digital signal processors (DSPs). This DAC typically operates from a single power supply, simplifying the power supply design. Detailed specifications, including settling time, output voltage range, and power consumption, are available in the manufacturer's datasheet. The DAC71CCD-V is available in a variety of packages, including DIP and SOIC, to suit different application requirements. Careful consideration should be given to the reference voltage source to ensure optimal accuracy and stability. The DAC's performance is influenced by factors such as temperature, supply voltage, and external component selection. Proper grounding and shielding techniques are essential to minimize noise and interference. The DAC71CCD-V's combination of high resolution, low distortion, and excellent linearity makes it a preferred choice for demanding applications where precision and stability are critical. Its use in industrial automation systems allows for precise control of motors, valves, and other actuators. In precision instrumentation, it provides accurate signal generation for measurement and calibration purposes. Overall, the DAC71CCD-V provides a reliable and high-performance solution for converting digital signals into precise analog voltages.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
TDK Corporation
Lowest to $0.0750
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Raltron Electronics Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / Buffer, ReDriver 1 Channel 3.125Gbps 8-WSON (3x3)
Lowest to $7.5750
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess