The IS0150AU is an isolation amplifier manufactured by Burr-Brown, which is now part of Texas Instruments (TI). It is designed to provide galvanic isolation between input and output signals, protecting sensitive circuits from high voltages and common-mode noise. This isolation amplifier is used in a variety of applications where signal integrity and safety are critical.
Applications
- Industrial process control.
- Medical equipment.
- Power monitoring and control.
- Data acquisition systems.
- Motor control.
Features
- High isolation voltage.
- Low nonlinearity.
- Wide bandwidth.
- Single-ended input and output.
- Compact package.
- High common-mode rejection.
Benefits
- Protection of sensitive circuits from high voltages.
- Accurate signal transmission with minimal distortion.
- Isolation of ground loops, reducing noise and improving signal integrity.
- Safe operation in hazardous environments.
- Simplified system design with easy integration.
- Improved reliability and performance of electronic systems.
Technical Specifications
The IS0150AU provides a high level of galvanic isolation, typically up to several kilovolts. It features low nonlinearity, ensuring accurate signal transmission. The isolation amplifier has a wide bandwidth, allowing it to handle a broad range of signal frequencies. It operates with a single-ended input and output, simplifying circuit design. The device is available in a compact package, saving valuable board space. High common-mode rejection ensures that noise and interference are minimized. The operating temperature range is typically from -40°C to +85°C, making it suitable for industrial applications. The IS0150AU is designed to meet stringent safety standards and provide reliable isolation in critical applications.