EN
  • EN
  • DE

VFC121AP

Part No VFC121AP
Manufacturer Burr-Brown (TI)
Catalog Electronic Wholesale
Description Precision Single Power Supply VOLTAGE-TO-FREQUENCY CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Burr-Brown (TI)
Win Source Part Number 1279216-VFC121AP
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC121AP CAD Model

Description

The VFC121AP is a voltage-to-frequency converter (VFC) from Burr-Brown, now Texas Instruments. It provides a simple, cost-effective method of converting analog voltage signals into a digital pulse train. The VFC121AP is designed for high accuracy and linearity, making it suitable for a variety of data acquisition and industrial control applications.

Applications:

  • Remote data acquisition systems: Used for transmitting analog data over long distances, where the frequency output is less susceptible to noise than an analog voltage.
  • Process control: Employed in industrial environments for monitoring and controlling various parameters such as temperature, pressure, and flow.
  • Analytical instrumentation: Integrated into instruments for converting sensor outputs into digital data for analysis.
  • Isolated data transmission: Offers inherent isolation capabilities when combined with optocouplers or other isolation techniques.
  • Frequency-shift keying (FSK) modulation: Can be used as a voltage-controlled oscillator (VCO) for FSK modulation schemes.

Features:

  • High Linearity: Provides accurate conversion across the input voltage range.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, enhancing versatility.
  • TTL/CMOS Compatible Output: Directly interfaces with digital logic circuits.
  • Adjustable Full-Scale Frequency: Allows for tailoring the output frequency range to specific application requirements.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Benefits:

  • Simplified System Design: Reduces the complexity of data acquisition systems by directly converting analog signals to digital format.
  • Improved Noise Immunity: The frequency output is less susceptible to noise interference compared to analog voltage signals.
  • Cost-Effective Solution: Provides a low-cost alternative to traditional analog-to-digital converters (ADCs) in certain applications.
  • Enhanced Data Transmission: Facilitates reliable data transmission over long distances or in noisy environments.
  • Flexibility: Adjustable full-scale frequency allows customization for different application needs.

Additional Details:

The VFC121AP typically requires a stable reference voltage and external components such as resistors and capacitors to set the full-scale frequency and other parameters. The selection of these components affects the overall accuracy and performance of the converter. The device operates from a single power supply and includes internal circuitry for generating the necessary timing signals.

Key specifications include linearity error, full-scale frequency range, input voltage range, and power supply requirements. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess