EN
  • EN
  • DE

KMR442NGLFS

Part No KMR442NGLFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 32V / Tactile Switch SPST-NO Top Actuated Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr C&K
Series KMR4
Package Tape & Reel
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 32VDC
Actuator Type Standard
Mounting SMD (SMT)
Actuator Height off PCB, Vertical 2.50mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 4.60mm x 2.80mm
Illumination Non-Illuminated
Operating Force 400gf
Temperature Range - Operating -40°C ~ 85°C
Switch Travel 0.35mm
Mechanical Life 200,000 Cycles
Base Product Number KMR44
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Names CKN10795TR,2266-KMR442NGLFS,KMR442NG LFS-ND,CKN10795CT,Y78B44220FP,*KMR442NG LFS,CKN10795DKR,KMR442NG LFS,-KMR442NGLFS,*KMR442NGLFS
Standard Package 6,000
Win Source Part Number 1194784-KMR442NGLFS
Ultra Librarian 3D Model Ultra Librarian KMR442NGLFS CAD Model

Description

The KMR442NGLFS is a tactile switch that comes in a tape and reel package with 6000 pieces per package.

  • Packaging: Tape and Reel
  • Pieces per Package: 6000
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuation: Top
  • Actuator Height: 2.50mm
  • Mechanical Life: 200,000 Cycles
  • Operating Force: 400gf
  • Series: KMR4
  • Switch Travel: 0.35mm
  • Illumination: Non-Illuminated
  • Contact Rating: 0.05A @ 32VDC
  • Voltage Rating: -40°C to 85°C
  • Mounting: SMD (SMT)
  • Termination Style: Gull Wing
  • Outline: 4.60mm x 2.80mm

You May Also Be Interested in

Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Apem Inc.
Lowest to $5.1513
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.3972
Panasonic
Lowest to $2.3566
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4546
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
Switch Tactile N.O. SPST Round Button J-Bend 0.02A 15VDC 3.4N SMD T/R / SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4365
Apem Inc.
SWITCH TACTILE
Lowest to $5.4458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess