EN
  • EN
  • DE

CM1219-05SO

Part No CM1219-05SO
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description Low Capacitance Transient Voltage Suppressors / ESD Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1161995-CM1219-05SO
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1219-05SO CAD Model

Description

The CM1219-05SO is a common mode EMI filter designed to suppress unwanted noise in high-speed data lines, manufactured by California Micro Devices Corp. This component plays a crucial role in improving signal integrity and reducing electromagnetic interference in various electronic devices.

Applications

  • USB 3.0: Filters common mode noise in USB 3.0 interfaces, enhancing data transfer reliability.
  • eSATA: Used in eSATA connections to reduce EMI and improve signal quality.
  • MIPI Interfaces: Employed in MIPI (Mobile Industry Processor Interface) applications, such as camera and display interfaces.
  • PCI Express: Utilized in PCI Express lanes to minimize noise and ensure signal integrity.

Features

  • Common Mode Filter: Effectively attenuates common mode noise while preserving differential signals.
  • Low Insertion Loss: Maintains signal integrity by minimizing signal degradation.
  • High Common Mode Attenuation: Provides significant noise suppression across a wide frequency range.
  • Small Package Size: Allows for integration into compact electronic designs.
  • ESD Protection: Offers protection against electrostatic discharge events.

Benefits

  • Enhanced Signal Integrity: Reduces noise and distortion, leading to more reliable data transmission.
  • Minimized EMI: Suppresses electromagnetic interference, preventing disruption to nearby devices.
  • Improved System Performance: Optimizes the performance of connected devices and interfaces.
  • Increased Reliability: Protects sensitive components from ESD damage.
  • Compliance with Standards: Helps meet regulatory requirements for electromagnetic compatibility and ESD protection.

Additional Details

The CM1219-05SO is specifically designed to provide optimal performance in high-speed serial interfaces. The device’s characteristics, such as insertion loss and common mode attenuation, are tailored to the frequency ranges associated with USB 3.0, eSATA, MIPI, and PCI Express. Proper PCB layout is essential to maximize the effectiveness of the filter. This includes minimizing trace lengths, controlling impedance, and ensuring adequate grounding.

The integrated ESD protection helps prevent damage to sensitive downstream components from electrostatic discharge. The specific ESD rating should be verified in the manufacturer's datasheet. This component is typically available in a surface-mount package, facilitating automated assembly processes. Refer to the manufacturer's specifications for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess