EN
  • EN
  • DE

ACR1252U

Part No ACR1252U
Manufacturer Carlo Gavazzi Inc.
Catalog Custom Parts (0 - A)
Description NFC Reader + Writer, USB Connection, For Programming DPD Series Monitoring Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1112979-ACR1252U
Categories Custom Parts
Manufacturer Carlo Gavazzi Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACR1252U CAD Model

Description

The ACR1252U is a USB NFC Reader manufactured by Carlo Gavazzi Inc. This compact and versatile reader is designed for various near-field communication (NFC) applications, including contactless payments, access control, and data exchange. Its key characteristics include its ease of use, broad compatibility, and secure data transmission.

Applications:

  • Contactless Payments: Used for processing transactions using NFC-enabled credit cards and mobile devices.
  • Access Control: Employed in security systems to grant or deny access based on NFC card or tag authentication.
  • Loyalty Programs: Integrated into loyalty programs for customer identification and reward redemption.
  • Data Exchange: Facilitates data transfer between NFC-enabled devices.
  • Personal Identification: Used for verifying identity through NFC identification cards.

Features:

  • USB Interface: Connects to computers and other devices via USB.
  • NFC Compatibility: Supports various NFC tag types (ISO 14443 Type A & B, MIFARE, FeliCa).
  • Contactless Reading: Enables reading and writing to NFC tags without physical contact.
  • Secure Data Transmission: Uses encryption to protect sensitive data during communication.
  • Compact Design: Features a small and portable design.

Benefits:

  • Convenient Contactless Transactions: Enables fast and easy contactless payments.
  • Enhanced Security: Provides secure access control and data transmission.
  • Versatile Application: Supports a wide range of NFC applications.
  • Easy Integration: Simple to integrate into existing systems.
  • User-Friendly: Easy to use and configure.

Additional Details:

The ACR1252U supports ISO 14443 Parts 1-4, ISO 18092, and MIFARE Classic. It operates at a frequency of 13.56 MHz and supports a communication speed of up to 424 kbps. The reading distance is typically up to 50 mm, depending on the type of NFC tag. It is compliant with PC/SC and CCID standards, ensuring compatibility with a wide range of operating systems. The reader also supports firmware upgrades, allowing for future enhancements and compatibility with new NFC standards. It is commonly used in retail, healthcare, and transportation industries. The device is RoHS compliant and meets relevant safety standards.

You May Also Be Interested in

Jaro Components Inc.
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Rochester Electronics
Need more? Email Us
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us
MISCO
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Hittite
Connector Power Heavy Duty BULKHEAD MOUNTING MTL SCRW LOCKING, Han HPR Series
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess