EN
  • EN
  • DE

UPC2763T-E3

Part No UPC2763T-E3
Manufacturer CEL
Catalog RF Amplifiers
Description 3 V, WIDEBAND MEDIUM POWER SI MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer CEL
Win Source Part Number 401240-UPC2763T-E3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC2763T-E3 CAD Model

Description

The UPC2763T-E3, manufactured by CEL (California Eastern Laboratories), is a Silicon Bipolar MMIC Wideband Amplifier tailored for various RF and IF signal processing applications. It combines high gain, broad bandwidth, and low noise figure, making it ideal for amplifying weak signals in sensitive receiver and transmitter circuits.

Applications

  • Use as a Low Noise Amplifier (LNA) in communication receivers to amplify weak incoming signals.
  • Application as an IF Amplifier in radio receivers and transmitters to process intermediate frequency signals.
  • Incorporation into gain stages within RF transceivers to enhance signal strength.
  • Use in broadband amplifiers for test and measurement equipment to ensure precise signal analysis.
  • Implementation as a driver amplifier for RF power amplifiers to boost power output.

Features

  • Provides high gain to effectively amplify weak signals.
  • Offers wide bandwidth operation, accommodating various applications.
  • Maintains a low noise figure to minimize signal degradation and improve signal clarity.
  • Employs Silicon Bipolar MMIC technology for excellent performance and reliability.
  • Features a surface mount package, simplifying integration and automated assembly.
  • Includes internal matching to a 50-ohm system, streamlining impedance matching and reducing external component needs.

Benefits

  • Improves receiver sensitivity by amplifying weak signals for superior reception.
  • Enhances overall system performance with a low noise figure, improving the signal-to-noise ratio.
  • Simplifies circuit design with internal matching, reducing the necessity for complex external networks.
  • Minimizes the number of required components, optimizing space and lowering costs.
  • Ensures increased reliability and consistent performance through Silicon Bipolar technology.
  • Presents a cost-effective solution for enhancing signal amplification requirements.

Additional Details

The UPC2763T-E3 is designed to operate from a single +5V power supply. Its gain and bandwidth characteristics make it suitable for applications requiring a wideband gain block. It is often used as a first-stage amplifier in receivers or as a gain stage in transmitters. The specific frequency range and gain will vary based on the application circuit but is generally designed for operations up to several GHz. The surface mount package facilitates ease of assembly and dense board layouts. Comprehensive electrical characteristics, application circuits, and handling guidelines are detailed in the datasheet. Adherence to proper handling and soldering practices is crucial for ensuring the component’s long-term reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,200 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess