EN
  • EN
  • DE

UPG2188T5Z

Part No UPG2188T5Z
Manufacturer CEL
Catalog RF Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer CEL
Win Source Part Number 396030-UPG2188T5Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2188T5Z CAD Model

Description

The UPG2188T5Z is a GaAs MMIC SPDT (Single Pole Double Throw) switch produced by CEL (California Eastern Laboratories, now Renesas Electronics America). This switch is designed for various high-frequency applications, offering excellent performance characteristics in a compact package.

Applications:

  • Wireless LAN (WLAN)
  • Bluetooth
  • Mobile communication systems
  • ISM band applications
  • General RF switching

Features:

  • High isolation: Provides excellent isolation between RF paths, minimizing signal leakage.
  • Low insertion loss: Ensures minimal signal attenuation when the switch is in the ON state.
  • Small package: Compact T5Z package for space-saving designs.
  • Single positive control voltage: Simplifies control circuitry.
  • High-speed switching: Enables rapid switching between RF paths.

Benefits:

  • Improved system performance: The high isolation and low insertion loss contribute to improved signal integrity and overall system performance.
  • Reduced board space: The small package size allows for compact designs, saving valuable board space.
  • Simplified design: The single positive control voltage simplifies the control circuitry, reducing design complexity.
  • Enhanced reliability: GaAs MMIC technology provides high reliability and consistent performance.
  • Cost-effective solution: Offers a balance of performance and cost for various RF switching applications.

The UPG2188T5Z operates with a single positive control voltage, typically around 3V, which simplifies the control interface. Its GaAs MMIC construction ensures reliable performance and consistent characteristics over a wide temperature range. This switch is well-suited for applications where low insertion loss and high isolation are critical requirements.

Technical Specifications (Typical):

  • Frequency Range: DC to 3 GHz
  • Insertion Loss: 0.4 dB (typical)
  • Isolation: 25 dB (typical)
  • Control Voltage: +2.7 V to +3.3 V
  • Package: 6-pin T5Z

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH 8GHZ 16QFN / RF Switch IC VSAT 8 GHz 50Ohm 16-QFN (3x3)
Lowest to $31.2813
Analog Devices Inc.
IC RF SWITCH SPST 2.5GHZ 8LFCSP / RF Switch IC General Purpose SPST 2.5 GHz 50Ohm 8-LFCSP (3x3)
Need more? Email Us
Peregrine Semiconductor
IC RF SWITCH SPDT 4GHZ 6DFN / RF Switch IC General Purpose SPDT 4 GHz 50Ohm 6-DFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Need more? Email Us
Broadcom Limited
IC RF SWITCH / RF Switch IC
Lowest to $814.9254
Analog Devices Inc.
IC RF SWITCH SPDT 50GHZ DIE
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 44GHZ 24LGA
Lowest to $1.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess