EN
  • EN
  • DE

1SMB17A

Part No 1SMB17A
Manufacturer Central Semiconductor Corp
Catalog Hard To Find
Description UNI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 600 WATTS, 5.0 THRU 170 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1122434-1SMB17A
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian 1SMB17A CAD Model

Description

The 1SMB17A is a Transient Voltage Suppressor (TVS) diode manufactured by Central Semiconductor Corp. It's engineered to safeguard sensitive electronic components against voltage spikes caused by lightning, inductive switching, and electrostatic discharge (ESD). Belonging to the SMB series, it's recognized for its compact surface-mount design and effective surge protection.

Applications

  • Protection of I/O Interfaces
  • Overvoltage protection in power supplies
  • Surge protection in consumer electronics
  • Transient voltage suppression in data lines
  • ESD protection in portable devices

Features

  • Surface-mount SMB package for streamlined PCB assembly
  • Reverse standoff voltage of 17V
  • Peak pulse power of 600W
  • Rapid response time
  • Unidirectional TVS diode
  • Excellent clamping capability
  • RoHS compliant

Benefits

  • Delivers robust protection against voltage transients, ensuring reliable electronic equipment operation.
  • Compact design allows for usage in space-limited applications.
  • Streamlines integration into automated assembly processes, lowering manufacturing expenses.
  • Complies with environmental standards, ensuring adherence to industry regulations.
  • Its unidirectional clamping ability effectively safeguards against positive surges.

Technical Specifications

The 1SMB17A features a reverse standoff voltage (Vrwm) of 17V and a peak pulse power (Pp) of 600W. The clamping voltage (Vc) is dependent on the surge current. It has a very quick response time, usually in the picosecond range. The typical operating temperature ranges from -55°C to +150°C. As a unidirectional diode, it suppresses transient voltages in one direction only. This diode is a dependable and efficient option for shielding sensitive circuits from harmful voltage surges. Its small footprint and considerable surge capacity make it a versatile choice for various applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess