EN
  • EN
  • DE

2N4870

Part No 2N4870
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description PN UNIJUNCTION TRANSISTORS SILICON UNIJUNCTION TRANSISTORS | THROUGH-HOLE TRANSISTOR-SMALL SI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Obsolete
Transistor Type PNP
Maximum Power 300mW
Temperature Range - Operating -65°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Manufacturer Pack Quantity 2,500
MSL Level Not Applicable
Win Source Part Number 1123883-2N4870
Manufacturer Homepage www.bocasemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 2N4870 CAD Model

Description

The 2N4870 is a unijunction transistor (UJT) manufactured by Central Semiconductor Corp. UJTs are three-terminal semiconductor devices exhibiting a negative resistance characteristic, making them suitable for oscillator, timer, and triggering circuit applications. The 2N4870 is specifically designed for pulse and timing circuits, and is often used in relaxation oscillators, triggering circuits for SCRs and TRIACs, and voltage sensors.

Applications:

  • Relaxation oscillators
  • Triggering circuits for SCRs and TRIACs
  • Voltage sensors
  • Timing circuits
  • Pulse generators

Features:

  • Peak-Point Emitter Current (IEP): 2 μA (maximum)
  • Emitter Reverse Current (IRB2): 5 μA (maximum)
  • Interbase Resistance (RBB): 4.7 kΩ to 9.1 kΩ
  • Intrinsic Standoff Ratio (η): 0.68 to 0.82
  • Valley Point Voltage (VV): 3V (typical)
  • Package: TO-18

Benefits:

  • Simple oscillator circuits: Can be used to create simple and cost-effective oscillator circuits.
  • Precise timing: Allows for accurate and repeatable timing functions.
  • Reliable triggering: Provides reliable triggering signals for SCRs and TRIACs in power control applications.
  • Low power consumption: Suitable for low-power applications.
  • Compact size: TO-18 package allows for integration into space-constrained designs.

Additional Details:

The 2N4870 UJT operates by exhibiting a negative resistance characteristic once the voltage at the emitter reaches a specific threshold, causing it to switch into a low-resistance state. The intrinsic standoff ratio (η) is a critical parameter that determines the firing voltage of the UJT. The interbase resistance (RBB) is the resistance between the two base terminals. When using the 2N4870, it's essential to consider the operating voltage, frequency, and temperature to ensure proper and reliable performance. The device is commonly used in basic electronic circuits for generating timing signals and pulses.

You May Also Be Interested in

ON Semiconductor
High-Current Complementary Silicon Transistors
Lowest to $13.0971
Diodes Incorporated
TRANS NPN 480V SOT23
Lowest to $0.0550
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
Complementary Power Transistors DPAK For Surface Mount Applications
Lowest to $0.4826
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6733 $51.4262
34+ $3.0140 $102.4760
52+ $2.9198 $151.8296
71+ $2.8256 $200.6176
92+ $2.7314 $251.2888
123+ $2.4489 $301.2147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,072 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess