EN
  • EN
  • DE

CMPT5086

Part No CMPT5086
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Single
Description PNP SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162426-CMPT5086
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMPT5086 CAD Model

Description

The CMPT5086 is a PNP small signal transistor manufactured by Central Semiconductor Corp. This transistor is designed for general purpose amplification and switching applications. It's commonly used in low-power circuits where a PNP transistor with moderate gain and voltage ratings is required.

Applications:

  • Low-noise amplifier circuits.
  • Switching circuits.
  • Driver stages.
  • General-purpose amplification.
  • Linear regulators.

Features:

  • High Collector-Emitter Breakdown Voltage (VCEO): -30V, providing a good safety margin for many low voltage applications.
  • High Current Gain (hFE): Typically between 100 and 300, allowing for significant amplification of small input signals.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is used as a switch.
  • Small Surface Mount Package: Facilitates high-density circuit designs.
  • RoHS Compliant: Adheres to environmental standards.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose amplification and switching tasks.
  • Efficient Switching: Low saturation voltage improves switching efficiency.
  • Compact Design: Small package allows for use in space-constrained applications.
  • Reliable Performance: Offers stable and consistent performance within its specified operating range.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details:

The CMPT5086 is available in a SOT-23 package. It features a continuous collector current of -200mA and a power dissipation of 350mW. The operating junction temperature range is -65°C to +150°C.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): -30V
  • Collector Current (IC): -200mA
  • Power Dissipation (PD): 350mW
  • Typical Current Gain (hFE): 100-300

The CMPT5086 is a reliable and cost-effective PNP transistor ideal for various low-power amplification and switching applications. Its small size and robust specifications make it a popular choice for modern electronic designs.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess