EN
  • EN
  • DE

CHQ0603T-6N2C-HU

Part No CHQ0603T-6N2C-HU
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115715-CHQ0603T-6N2C-HU
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CHQ0603T-6N2C-HU CAD Model

Description

The CHQ0603T-6N2C-HU is a multilayer chip inductor manufactured by Chilisin. It's designed for high-frequency applications where small size and reliable performance are critical.

Applications:

  • Mobile Communication Devices: Used for impedance matching, filtering, and tuning in RF circuits within smartphones and tablets.
  • Wireless LAN (WLAN) Modules: Implemented in WLAN devices for impedance matching to optimize signal transmission and reception.
  • Bluetooth Devices: Integrated into Bluetooth modules to filter noise and improve signal integrity.
  • Global Positioning System (GPS) Receivers: Employed in GPS receivers to filter unwanted signals and enhance reception.
  • RF Transceivers: Utilized in RF transceiver circuits for impedance matching and signal tuning.

Features:

  • Small 0603 Package: Compact size (0.06 inch x 0.03 inch) suitable for miniaturized electronic designs.
  • High Self-Resonant Frequency (SRF): Allows for operation at high frequencies without significant signal attenuation.
  • Tight Tolerance: Provides accurate and consistent inductance values.
  • Multilayer Construction: Enhances reliability and performance stability over a wide range of operating conditions.
  • RoHS Compliant: Environmentally friendly and compliant with Restriction of Hazardous Substances directives.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and enhances signal clarity in RF circuits.
  • Optimized System Performance: Provides efficient impedance matching for improved signal transmission and reception.
  • Miniaturized Designs: Small size enables compact and lightweight electronic devices.
  • Enhanced Reliability: Stable performance ensures consistent operation in various environments.
  • Cost-Effective: Suitable for automated assembly processes, reducing manufacturing costs.

Additional Details:

The CHQ0603T-6N2C-HU has a nominal inductance value of 6.2 nH (nanohenries). The 'C' in the part number indicates a tolerance of ±0.2nH. Key specifications such as Self-Resonant Frequency (SRF), Q-factor, and DC Resistance (DCR) can be found in the official Chilisin datasheet for this part. It's designed to operate within a specific temperature range, typically between -55°C and +125°C. The termination is typically made with a nickel barrier and tin plating for excellent solderability and compatibility with standard soldering processes. This inductor is ideal for applications requiring precise inductance values and high-frequency performance in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Raltron Electronics Corporation
Need more? Email Us
Panjit
Need more? Email Us
TDK Corporation
Lowest to $0.0750
AVX Corp/Kyocera Corp
Lowest to $0.0741
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3 / Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.4575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
23,810+ $0.0021 $50.0010
55,560+ $0.0018 $100.0080
88,240+ $0.0017 $150.0080
117,650+ $0.0017 $200.0050
156,250+ $0.0016 $250.0000
214,290+ $0.0014 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,030 pieces
MOQ: 23810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess