EN
  • EN
  • DE

CLH1608T-R15J-S

Part No CLH1608T-R15J-S
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Description CLH1608 150nH 0, 25A 5% MLT RoHSconf
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1107848-CLH1608T-R15J-S
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH1608T-R15J-S CAD Model

Description

The Chilisin CLH1608T-R15J-S is a high-frequency multilayer chip inductor designed for various electronic applications where small size and high performance are critical.

Applications:

  • Mobile Communication Devices: Used in smartphones, tablets, and other wireless devices for impedance matching, filtering, and RF circuit design.
  • Wireless LAN (WLAN) Devices: Employed in routers, access points, and network interface cards for signal conditioning and noise reduction.
  • Bluetooth Modules: Utilized in Bluetooth-enabled devices such as headsets, speakers, and IoT devices for efficient signal transmission.
  • GPS Receivers: Integrated into GPS modules for filtering and impedance matching in RF front-end circuits.
  • RF Transceivers: Used in various radio frequency (RF) transceivers for impedance matching and filtering.

Features:

  • Small Size: Compact 1608 package (1.6mm x 0.8mm) allows for high-density mounting and space savings.
  • High Self-Resonant Frequency (SRF): Offers a high SRF, enabling stable performance at high frequencies.
  • High Q Factor: Provides a high Q factor, minimizing insertion loss and maximizing signal integrity.
  • Tight Inductance Tolerance: Features a tight inductance tolerance, ensuring consistent performance across different devices.
  • Multilayer Construction: Employs multilayer ceramic construction for enhanced reliability and performance.
  • RoHS Compliant: Complies with RoHS directives, making it environmentally friendly.
  • Excellent Temperature Stability: Exhibits excellent temperature stability, maintaining consistent performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.

Benefits:

  • Space Saving: The small 1608 package allows for a compact design, saving valuable board space.
  • Improved Signal Integrity: The high Q factor minimizes signal loss and maintains signal integrity.
  • Stable Performance: The high SRF and excellent temperature stability ensure stable performance in demanding environments.
  • Consistent Performance: The tight inductance tolerance ensures consistent performance across multiple devices.
  • Environmentally Friendly: RoHS compliance ensures the component is environmentally friendly.
  • Reliable Assembly: SMT design allows for easy and reliable surface mount assembly.
  • High Frequency Operation: Suitable for high-frequency applications due to its high SRF.

The Chilisin CLH1608T-R15J-S multilayer chip inductor is an excellent choice for designers requiring a small, high-performance inductor for various RF and wireless applications. Its compact size, high Q factor, and excellent temperature stability make it ideal for use in mobile devices, WLAN devices, Bluetooth modules, and GPS receivers. The SMT design allows for easy and reliable assembly, while RoHS compliance ensures the component is environmentally friendly. Its inductance value is 0.15uH.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
new, original packaged
Lowest to $0.0018
TDK Corporation
Lowest to $0.1360
C&K Components
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Chilisin
Lowest to $0.0021

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,600+ $0.0161 $57.9600
8,700+ $0.0133 $115.7100
13,515+ $0.0129 $174.3435
18,695+ $0.0124 $231.8180
24,040+ $0.0120 $288.4800
32,260+ $0.0108 $348.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,490 pieces
MOQ: 3600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess