EN
  • EN
  • DE

SCD0703T-121K-N

Part No SCD0703T-121K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091787-SCD0703T-121K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0703T-121K-N CAD Model

Description

The SCD0703T-121K-N is a surface-mount power inductor manufactured by Chilisin. This inductor is designed for applications requiring efficient power conversion and filtering in a compact form factor. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic environments.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in various power supply units for consumer electronics, industrial equipment, and telecommunications.
  • LED Lighting: Used in LED driver circuits to provide stable and efficient power to LEDs.
  • EMI Filtering: Integrated into circuits to reduce electromagnetic interference and noise.
  • Portable Devices: Used in smartphones, tablets, and other mobile devices for power management and voltage regulation.

Features:

  • High Inductance (120μH): Provides substantial energy storage capability for efficient power conversion.
  • Compact Size (0703): Suitable for applications where board space is limited.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) to protect sensitive circuits.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces energy loss and heat generation in power conversion circuits.
  • Reduced EMI: Minimizes interference with nearby electronic components, ensuring reliable operation.
  • Stable Performance: Provides consistent inductance value across a wide range of operating conditions.
  • Long-Term Reliability: Designed and manufactured for durable and dependable performance over the product's lifespan.
  • Cost-Effective Solution: Offers a balance of performance and cost for a variety of applications.

Additional Details:

The SCD0703T-121K-N inductor utilizes a ferrite core material, providing a good balance of inductance, saturation current, and core loss. The shielded construction is essential for minimizing EMI, making it suitable for use in close proximity to other sensitive components. The surface mount design simplifies the manufacturing process, allowing for automated placement and soldering.

Key Specifications:

  • Inductance: 120 μH
  • Tolerance: ±10%
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess