EN
  • EN
  • DE

SCD0705T-470M-N

Part No SCD0705T-470M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description Inductor Power Unshielded Wirewound 47uH 20% 2.52MHz 1.1A 0.18Ohm DCR T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984637-SCD0705T-470M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0705T-470M-N CAD Model

Description

The Chilisin SCD0705T-470M-N is a shielded power inductor designed for DC-DC converters and power management applications. This inductor features a compact size, high current capability, and excellent EMI suppression, making it suitable for use in portable devices, automotive electronics, and industrial equipment.

Applications

  • DC-DC converters
  • Power management circuits
  • Portable devices (smartphones, tablets)
  • Automotive electronics
  • Industrial equipment

Features

  • Shielded construction for EMI suppression
  • High current capability
  • Compact size
  • Low DC resistance (DCR)
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference
  • Efficient power conversion
  • Reduced board space requirements
  • Improved circuit efficiency
  • Environmentally friendly

Additional Details

The SCD0705T-470M-N inductor is constructed with a shielded design, which effectively minimizes electromagnetic interference (EMI) and helps to meet stringent EMI regulations. Its high current capability allows for efficient power conversion in DC-DC converters and other power management circuits. The compact size makes it easy to integrate into space-constrained applications, while the low DCR minimizes power losses and improves overall circuit efficiency.

This inductor is particularly well-suited for use in portable devices, where its compact size and EMI suppression capabilities are essential. Its high current capability makes it suitable for automotive electronics, where it can withstand the demanding conditions of the automotive environment. Its compliance with RoHS standards ensures that it meets environmental regulations.

Electrical Specifications:

  • Inductance: 47 µH (typical)
  • Tolerance: ±20%
  • Saturation Current (Isat): [Specific Isat value - Search to find]
  • DC Resistance (DCR): [Specific DCR value - Search to find]
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess