EN
  • EN
  • DE

SCDS127T-101M-N

Part No SCDS127T-101M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Description SCDS127 100UH 1700MA 20% Wwt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1002925-SCDS127T-101M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS127T-101M-N CAD Model

Description

The SCDS127T-101M-N is a shielded power inductor manufactured by Chilisin Electronics. This inductor is designed for use in a variety of power supply and filtering applications, providing stable inductance and efficient energy storage.

Applications:

  • DC-DC converters: Used in step-up, step-down, and inverting converters to regulate voltage levels.
  • Power supplies: Employed in linear and switching power supplies to filter noise and store energy.
  • EMI filtering: Acts as a filter to reduce electromagnetic interference in electronic circuits.
  • LED lighting: Suitable for LED driver circuits to maintain constant current and voltage.
  • Automotive electronics: Utilized in automotive power systems for filtering and voltage regulation.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides better performance in sensitive applications.
  • High Saturation Current: Capable of handling high current levels without significant inductance drop.
  • Compact Size: The SCDS127 series offers a small footprint, making it suitable for space-constrained applications.
  • Wide Operating Temperature Range: Designed to operate reliably over a broad temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: High saturation current and low DC resistance contribute to efficient power conversion.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Stable Performance: Maintains stable inductance over a wide range of operating conditions.
  • Reliable Operation: Designed for robust performance in demanding environments.
  • Space Saving: Compact size allows for integration into small electronic devices.

Additional Details:

The SCDS127T-101M-N features an inductance value of 100µH. It is designed with a shielded structure to minimize electromagnetic interference, making it suitable for noise-sensitive applications. The inductor's compact size allows for integration into various electronic devices where space is a premium. It also boasts a high saturation current, which allows it to perform efficiently in high-current applications without significant inductance drop. The specific dimensions are part of the SCDS127 series, enabling designers to select the appropriate component based on specific board requirements and power needs.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2066 $50.6170
590+ $0.1695 $100.0050
915+ $0.1642 $150.2430
1,260+ $0.1589 $200.2140
1,630+ $0.1536 $250.3680
2,180+ $0.1377 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess