The SSL1306T-221M-N is a surface mount power inductor manufactured by Chilisin. It is specifically designed for applications requiring a higher inductance value compared to smaller sized inductors, while still maintaining a compact form factor suitable for surface mount technology. This inductor excels in power supply and DC-DC converter circuits where efficient energy storage and low EMI are critical.
Applications:
- DC-DC converters
- Power supplies
- Filtering circuits
- Notebook computers
- Portable devices
- Voltage Regulators
Features:
- Surface mount design
- Compact form factor (1306 size)
- High current handling capability
- Shielded construction for low EMI
- RoHS compliant
Benefits:
- Efficient energy storage in power applications
- Reduces electromagnetic interference (EMI)
- Saves board space due to its compact size
- Easy to assemble using standard SMT processes
- Environmentally friendly due to RoHS compliance
Additional Details:
The SSL1306T-221M-N has an inductance value of 220μH (221 indicating 22 x 10^1). Its saturation current and DC resistance are key parameters that can be found in the Chilisin datasheet. The operating temperature range and storage temperature range are important specifications for ensuring reliable performance under various environmental conditions. The shielded construction is designed to minimize electromagnetic interference, which is crucial in sensitive electronic devices. This inductor is designed to withstand reflow soldering temperatures typically used in SMT assembly. The 'N' at the end of the part number likely refers to packaging or specific electrical characteristics detailed in the datasheet. The 1306 size refers to the physical dimensions of the component.