EN
  • EN
  • DE

UPB453215T-800Y-N

Part No UPB453215T-800Y-N
Manufacturer Chilisin
Catalog OEM Parts (T - Z)
Description UPB453215T 80R 9A Rdc=0, 010R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102476-UPB453215T-800Y-N
Categories OEM Parts(T-Z)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB453215T-800Y-N CAD Model

Description

The UPB453215T-800Y-N is a power inductor from Chilisin designed for applications requiring efficient power conversion and filtering. Its compact size and shielded construction make it ideal for use in space-constrained environments where electromagnetic interference needs to be minimized. The inductor is commonly employed in DC-DC converters and power supplies for various electronic devices.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting converters for voltage regulation.
  • Power Supplies: Filtering and smoothing in power supplies for various electronic equipment.
  • Mobile Devices: Power management in smartphones, tablets, and wearables.
  • LED Lighting: Efficient power conversion for LED drivers.
  • Automotive Electronics: Power management systems in vehicles.

Features:

  • Compact Size: Reduces board space requirements.
  • High Saturation Current: Maintains stable inductance under high current load.
  • Low DC Resistance (DCR): Improves efficiency by minimizing power losses.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Enhanced Efficiency: Low DCR leads to reduced power dissipation and improved overall efficiency.
  • Stable Inductance: High saturation current ensures consistent performance under varying load conditions.
  • Reduced EMI: Shielded construction minimizes interference with surrounding components.
  • Compact Design: Saves board space, enabling smaller and more compact electronic devices.
  • Reliable Performance: Robust construction ensures long-term reliability and stable performance.

Specifications:

While specific electrical characteristics such as inductance, saturation current, and DCR depend on the exact configuration (indicated by "800Y"), the UPB453215T series typically offers the following:

  • Inductance Range: Typically from 1.0 μH to several hundred μH, varying by specific model.
  • Saturation Current: Ranging from several Amperes to tens of Amperes.
  • DCR: Typically in the milliohm range.
  • Operating Temperature: Usually specified for -40°C to +125°C.
  • Dimensions: 4.5mm x 3.2mm x 1.5mm (nominal)

For precise specifications related to the inductance value corresponding to the "800Y" portion of the part number, consult the official Chilisin datasheet.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess