EN
  • EN
  • DE
  • IT

EC3AB35S

Part No EC3AB35S
Manufacturer Cincon Electronics Co. LTD
Catalog Custom Parts (E - I)
Description Isolated DC/DC Converters DC-DC Converter, 3 Watt, 2: 1 Input Range, 500VDC min. Isolation, Non-Conductive Black...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Current - Output 1 125 mA
Current - Output 2 125 mA
Isolation Voltage 500 V
Nominal Input Voltage 48 V
Number of Outputs 2
Output Power 2 W
RoHS Compliant
Voltage - Output 1 12 V
Voltage - Output 2 -12 V
Win Source Part Number 1146036-EC3AB35S
Categories Custom Parts
Manufacturer Cincon Electronics Co. LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC3AB35S CAD Model

Description

Cincon Electronics Co. LTD's electronic component with Win Source Part Number 1146036-EC3AB35S is a custom part with limited supply and demand status.

  • Win Source Part Number: 1146036-EC3AB35S
  • Popularity: Medium
  • RoHS Compliant: Yes
  • Isolation Voltage: 500 V
  • Outputs: Two
  • Voltage Output 1: 12 V
  • Voltage Output 2: -12 V
  • Output Power: 2 W
  • Nominal Input Voltage: 48 V
  • Current Output 1: 125 mA
  • Current Output 2: 125 mA

You May Also Be Interested in

Sony
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
General Cable/Carol Brand
Cable 10 Cond 22AWG Gray 1000'
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.2533
ATI
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess