EN
  • EN
  • DE

CDKWM8215-S-1

Part No CDKWM8215-S-1
Manufacturer Cirrus Logic Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description KIT - WM8215 KIT CDB6109 MB DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Main Purpose Interface, Analog Front End (AFE)
Utilized IC / Part WM8215
Supplied Contents Board(s)
Win Source Part Number 799318-CDKWM8215-S-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDKWM8215-S-1 CAD Model

Description

The CDKWM8215-S-1 is an evaluation and demonstration board for the WM8215, a high-performance analog-to-digital converter (ADC) from Cirrus Logic. It allows designers to evaluate the capabilities of the WM8215 and develop applications utilizing its features.

Applications

  • Audio equipment development: Allows evaluation of audio capture capabilities.
  • Instrumentation prototyping: Used to integrate ADC into measurement devices.
  • Data acquisition system design: Provides a platform for testing ADC in DAQ systems.
  • Educational purposes: Used in teaching analog-to-digital conversion concepts.
  • Algorithm development: Allows capturing data for algorithm testing and tuning.

Features

  • On-board WM8215 ADC: Contains the actual ADC chip for evaluation.
  • Analog input connectors: Provides connections for analog input signals.
  • Digital output interface: Outputs digital data from the ADC.
  • Power supply regulation: On-board regulators for clean power.
  • Example firmware and software: Demonstrates basic functionality.

Benefits

  • Simplified evaluation: Allows quick assessment of ADC performance.
  • Reduced development time: Provides a ready-to-use platform for prototyping.
  • Faster time-to-market: Accelerates product development cycle.
  • Improved design accuracy: Facilitates optimization of analog circuits.
  • Reduced risk: Provides reference design and example implementation.

Additional Details

The CDKWM8215-S-1 typically includes BNC connectors for analog inputs, a digital output interface (e.g., SPI or I2S), and power supply connections. The board is designed to demonstrate the key features of the WM8215 ADC, such as its high dynamic range, low noise, and high sampling rate. The example firmware and software provided often include routines for data acquisition, signal processing, and visualization. The ADC typically supports various sampling rates and resolutions, configurable through software. Documentation includes schematics, layout information, and a user guide. The board allows developers to quickly prototype and test their designs before integrating the ADC into a final product. The board facilitates detailed analysis of ADC performance metrics, such as signal-to-noise ratio (SNR), total harmonic distortion (THD), and dynamic range. Additionally, the board may include options for external clock sources and reference voltages. The evaluation kit also contains protection circuitry to prevent damage to the components in case of improper handling. The provided example code may also demonstrate features such as power-down modes and interrupt handling.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess