EN
  • EN
  • DE

CS42L42-CNZR

Part No CS42L42-CNZR
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description IC Low Pwr High Perf 40QFN5Z
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053322-CS42L42-CNZR
Categories Interface - CODECs
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS42L42-CNZR CAD Model

Description

The CS42L42-CNZR is a low-power audio codec designed by Cirrus Logic, primarily for portable audio applications. This codec integrates several key audio processing functions into a single chip, including digital-to-analog converters (DACs), analog-to-digital converters (ADCs), headphone amplifiers, and microphone preamplifiers. Its primary focus is delivering high-quality audio while minimizing power consumption, making it suitable for battery-operated devices.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Bluetooth speakers
  • Wearable audio devices

Features

  • High-performance stereo DACs and ADCs
  • Low power consumption
  • Integrated headphone amplifier
  • Microphone preamplifier with automatic gain control (AGC)
  • Digital audio interface (I2S)
  • Cap-less headphone amplifier design
  • I2C control interface
  • Small form factor package

Benefits

  • Provides high-fidelity audio playback and recording, enhancing the user experience.
  • Extends battery life in portable devices due to its low power architecture.
  • Reduces external component count and board space with integrated functionality.
  • Optimizes microphone recording quality with automatic gain control.
  • Simplifies system integration with the I2S digital audio interface and I2C control.
  • Eliminates the need for external coupling capacitors in the headphone output.
  • Enables smaller and more compact product designs with its small package size.

Additional Details

The CS42L42-CNZR utilizes advanced Delta-Sigma modulation techniques to achieve high dynamic range and low distortion. The integrated headphone amplifier is designed to drive a variety of headphone impedances, providing clear and powerful audio output. The microphone preamplifier includes automatic gain control, which automatically adjusts the microphone input level to optimize recording quality in different acoustic environments. The cap-less headphone amplifier design eliminates the need for external DC-blocking capacitors, reducing BOM cost and board space. The codec is controlled via an I2C interface, allowing for flexible configuration of various parameters, such as volume, mute, and gain settings. The device is typically available in a small QFN package, making it well-suited for space-constrained portable applications.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $6.5292
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
Lowest to $2.5214

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3846 $50.0766
45+ $2.2308 $100.3860
70+ $2.1539 $150.7730
100+ $2.0000 $200.0000
130+ $1.9231 $250.0030
163+ $1.8462 $300.9306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 181,818 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess