EN
  • EN
  • DE

CS44800-CQZ

Part No CS44800-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC FULLY INTEG PROCESSOR 64LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Fully Integrated Processor 8 Channel 64-LQFP (10x10)
Manufacturer Cirrus Logic Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name CS44800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 598-1070, -598-1070
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867300-CS44800-CQZ
Ultra Librarian 3D Model Ultra Librarian CS44800-CQZ CAD Model

Description

The Cirrus Logic Inc. CS44800 is an audio fully integrated processor that comes with 8 channels and a 64-LQFP (10x10) package.

  • Operating Temperature: -10°C ~ 70°C (TA)
  • Status: Obsolete
  • Family: CS44800
  • Category: Integrated Circuits (ICs)
  • Mounting Type: Surface Mount
  • Package: Tube
  • Supply and Demand Status: Limited
  • Quantity per Package: 160
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.33.0001
  • Other Part Numbers: 598-1070 and -598-1070

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
ON Semiconductor
Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2219 $81.2219
2+ $66.6435 $133.2870
3+ $64.5610 $193.6830
4+ $62.4786 $249.9144
5+ $60.3961 $301.9805
7+ $54.1487 $379.0409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess