EN
  • EN
  • DE

WM8782ASEDS/RV

Part No WM8782ASEDS/RV
Manufacturer Cirrus Logic Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/AUDIO 24BIT 192K 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Cirrus Logic Inc.
Series -
Package Tape & Reel
Product Status Last Time Buy
Type ADC, Audio
Number of Channels 2
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I²S
Voltage Supply Source Analog and Digital
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number WM8782
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1380280-WM8782ASEDS/RV
Ultra Librarian 3D Model Ultra Librarian WM8782ASEDS/RV CAD Model

Description

The WM8782ASEDS/RV is a special purpose ADC (Analog to Digital Converter) manufactured by Cirrus Logic Inc. It is a 24-bit ADC designed for audio applications.

  • Manufacturer: Cirrus Logic Inc.
  • Product Number: WM8782ASEDS/RV
  • Type: ADC (Analog to Digital Converter)
  • Application: Special Purpose (Audio)
  • Resolution: 24-Bit
  • Package: 20-SSOP
  • Package Width: 5.30mm
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 85°C
  • Voltage Supply: 2.7V to 5.5V
  • Data Interface: I²S
  • Sampling Rate: 192k per second

You May Also Be Interested in

Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess