EN
  • EN
  • DE

CISCO QSFP-4SFP10G-CU5M - QSFP to 4xSFP10G Passive Copper Splitter Cable, 5m

Part No CISCO QSFP-4SFP10G-CU5M - QSFP to 4xSFP10G Passive Copper Splitter Cable, 5m
Manufacturer CISCO
Catalog Sfp
Description Cisco QSFP-4SFP10G-CU5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387584-CISCO QSFP-4SFP10G-CU5M - QSFP to 4xSFP10G Passive Copper Splitter Cable, 5m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO QSFP-4SFP10G-CU5M - QSFP to 4xSFP10G Passive Copper Splitter Cable, 5m CAD Model

Description

The CISCO QSFP-4SFP10G-CU5M represents a cutting-edge solution in high-speed interconnects by offering a direct attach copper cable designed to facilitate high-density, high-speed connections between QSFP and SFP+ ports. This 5-meter passive copper splitter cable is capable of delivering a staggering 40 Gbps of data transfer rate, distributed over four 10Gbps channels. The QSFP to 4xSFP10G configuration allows for versatile connectivity options, enabling network engineers to partition the 40G connectivity into several distinct 10G links. This feature provides exceptional flexibility in managing data flows within data centers, optimizing high-performance computing clusters, and linking storage area networks. The cable's passive nature does not require external power, ensuring lower latency and a more reliable signal than active alternatives. Its robust build quality ensures durability and resistance to environmental factors, while the plug-and-play functionality ensures easy setup, minimizing deployment periods and operational downtimes. The CISCO QSFP-4SFP10G-CU5M is an ideal choice for organizations aiming to maximize their networks' efficiency and scalability, combining high-speed performance with reliability and cost-effectiveness.

You May Also Be Interested in

HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
HP X140 40G QSFP+ MPO SR4 TransceiverHP X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 16Gb Short Wave SFP for MSA2040 (1-Pack)
Need more? Email Us
HP
HP 40GB QSFP+ MPO SR4 100M SFP
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess