EN
  • EN
  • DE

CISCO STACK-T2-50CM - 50CM Type 2 Stacking Cable Spare

Part No CISCO STACK-T2-50CM - 50CM Type 2 Stacking Cable Spare
Manufacturer CISCO
Catalog Cables
Description Cisco STACK-T2-50CM. Cable length: 0.5 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385425-CISCO STACK-T2-50CM - 50CM Type 2 Stacking Cable Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO STACK-T2-50CM - 50CM Type 2 Stacking Cable Spare CAD Model

Description

The CISCO STACK-T2-50CM is a specialized 50CM Type 2 Stacking Cable Spare, crafted for connecting Cisco switches to each other to form a single, unified network device. This essential piece of hardware enables the realization of a stacked switch configuration, effectively combining the processing power and bandwidth of individual switches. Such configurations lead to enhanced network performance, increased scalability, and ease of management. The short 50cm length is specifically designed for stacking switches that are situated close to each other, minimizing unnecessary cable length and maintaining a tidy and efficient network environment. This cable is tailored for Cisco switches that support Type 2 stacking connections, ensuring high-speed data transfer and robustness for demanding enterprise applications. Its construction adheres to Cisco’s exacting quality standards, providing a secure, reliable connection and extending the operational capabilities of Cisco’s networking solutions.

You May Also Be Interested in

NetApp
Netapp 1 Meter 100Gb QSFP DAC Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0508-01
Need more? Email Us
NetApp
Netapp 1M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5m QSFP to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0532. Cable length: 0.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess